A8580KLPTR-T
A8580KLPTR-T
Not For New Designs
Description:  IC REG BUCK ADJ 2.5A 16TSSOP
Manufacturer:  Allegro MicroSystems
History Price: $1.51200
In Stock: 9200
A8580KLPTR-T vs A8585KLKTR-T-2
Series
Automotive, AEC-Q100
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Fixed
Number of Outputs
1
1
Voltage - Input (Min)
4V
4V
Voltage - Input (Max)
35V
35V
Voltage - Output (Min/Fixed)
0.8V
5V
Voltage - Output (Max)
10V
-
Current - Output
2.5A
2A
Frequency - Switching
252kHz ~ 2.44MHz
300kHz ~ 550kHz
Synchronous Rectifier
No
No
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width) Exposed Pad
10-LSOP (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
16-eTSSOP-EP
10-SOIC