A8519KLPTR-T-1
A8519KLPTR-T-1
Active
Description:  IC LED DRVR RGLTR PWM 20TSSOP
Manufacturer:  Allegro MicroSystems
History Price: $2.23500
In Stock: 5000
A8519KLPTR-T-1 vs A8513KLYTR-T
Series
Automotive, AEC-Q100
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
DC DC Regulator
DC DC Regulator
Topology
Step-Up (Boost)
SEPIC, Step-Up (Boost)
Internal Switch(s)
Yes
Yes
Number of Outputs
4
1
Voltage - Supply (Min)
4.5V
4.5V
Voltage - Supply (Max)
40V
40V
Voltage - Output
40V
-
Current - Output / Channel
100mA
150mA
Frequency
200kHz ~ 2.15MHz
2MHz
Dimming
Analog, PWM
PWM
Applications
Automotive, Backlight
Automotive, Backlight
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-TSSOP (0.173", 4.40mm Width) Exposed Pad
10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package
20-TSSOP-EP
10-MSOP-EP