Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ Allegro MicroSystems A8519KETTR-R
A8519KETTR-R
Active
PMIC - LED Drivers
Description:
IC LED DRV RGLTR PWM 100MA 28QFN
Manufacturer:
Allegro MicroSystems
Datasheet:
A8519KETTR-R Datasheet
History Price: $2.13000
In Stock: 11700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
A8519KETTR-R vs A8512EETTR-T
Part No
A8519KETTR-R
A8512EETTR-T
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
Allegro MicroSystems
Allegro MicroSystems
Series
Automotive, AEC-Q100
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Type
DC DC Regulator
DC DC Controller
Topology
Step-Up (Boost)
Step-Up (Boost)
Internal Switch(s)
Yes
No
Number of Outputs
4
6
Voltage - Supply (Min)
4.5V
8V
Voltage - Supply (Max)
40V
24V
Voltage - Output
40V
-
Current - Output / Channel
100mA
-
Frequency
200kHz ~ 2.15MHz
1MHz
Dimming
Analog, PWM
PWM
Applications
Automotive, Backlight
Backlight
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-VFQFN Exposed Pad
28-VFQFN Exposed Pad
Supplier Device Package
28-QFN-EP (5x5)
28-QFN (5x5)