A8516ELPTR-T
A8516ELPTR-T
Active
Description:  IC LED DRIVER CTRLR PWM 24TSSOP
Manufacturer:  Allegro MicroSystems
History Price: Active
In Stock: 37300
A8516ELPTR-T vs A8518KLPTR-T-1
Series
-
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
DC DC Controller
DC DC Regulator
Topology
Step-Up (Boost)
Step-Up (Boost)
Internal Switch(s)
No
Yes
Number of Outputs
6
2
Voltage - Supply (Min)
8V
4.5V
Voltage - Supply (Max)
24V
40V
Voltage - Output
-
40V
Current - Output / Channel
-
200mA
Frequency
1MHz
2.15MHz
Dimming
PWM
Analog, PWM
Applications
Backlight
Automotive, Backlight
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-TSSOP (0.173", 4.40mm Width) Exposed Pad
16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
24-TSSOP-EP
16-eTSSOP-EP