Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ Allegro MicroSystems A8516ELPTR-T
A8516ELPTR-T
Active
PMIC - LED Drivers
Description:
IC LED DRIVER CTRLR PWM 24TSSOP
Manufacturer:
Allegro MicroSystems
Datasheet:
A8516ELPTR-T Datasheet
History Price: Active
In Stock: 37300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
A8516ELPTR-T vs A8517KLPTR-T
Part No
A8516ELPTR-T
A8517KLPTR-T
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
Allegro MicroSystems
Allegro MicroSystems
Series
-
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
DC DC Controller
DC DC Regulator
Topology
Step-Up (Boost)
Step-Up (Boost)
Internal Switch(s)
No
Yes
Number of Outputs
6
10
Voltage - Supply (Min)
8V
4.5V
Voltage - Supply (Max)
24V
36V
Voltage - Output
-
-
Current - Output / Channel
-
60mA
Frequency
1MHz
400kHz ~ 2.3MHz
Dimming
PWM
PWM
Applications
Backlight
Automotive
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-TSSOP (0.173", 4.40mm Width) Exposed Pad
28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
24-TSSOP-EP
28-TSSOP-EP