A8512ELPTR-T
A8512ELPTR-T
Active
Description:  A8512 - BACKLIGHT DRIVER FOR LCD
Manufacturer:  Allegro MicroSystems
History Price: Active
In Stock: 7400
A8512ELPTR-T vs A8518KLPTR-T
Series
-
Automotive, AEC-Q100
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Type
-
DC DC Regulator
Topology
-
Step-Up (Boost)
Internal Switch(s)
-
Yes
Number of Outputs
-
2
Voltage - Supply (Min)
-
4.5V
Voltage - Supply (Max)
-
40V
Voltage - Output
-
40V
Current - Output / Channel
-
200mA
Frequency
-
2.15MHz
Dimming
-
Analog, PWM
Applications
-
Backlight
Operating Temperature
-
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
-
16-eTSSOP-EP