Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ Allegro MicroSystems A8512ELPTR-T
A8512ELPTR-T
Active
PMIC - LED Drivers
Description:
A8512 - BACKLIGHT DRIVER FOR LCD
Manufacturer:
Allegro MicroSystems
Datasheet:
A8512ELPTR-T Datasheet
History Price: Active
In Stock: 7400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
A8512ELPTR-T vs A8502KLPTR-T
Part No
A8512ELPTR-T
A8502KLPTR-T
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
Allegro MicroSystems
Allegro MicroSystems
Series
-
Automotive, AEC-Q100
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Type
-
DC DC Regulator
Topology
-
Step-Up (Boost)
Internal Switch(s)
-
Yes
Number of Outputs
-
2
Voltage - Supply (Min)
-
5V
Voltage - Supply (Max)
-
40V
Voltage - Output
-
-
Current - Output / Channel
-
120mA
Frequency
-
580kHz ~ 2.3MHz
Dimming
-
Analog, PWM
Applications
-
Automotive, Backlight
Operating Temperature
-
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
-
16-eTSSOP-EP