A8512EETTR-T
A8512EETTR-T
Obsolete
Description:  IC LED DRIVER CTRLR PWM 28QFN
Manufacturer:  Allegro MicroSystems
History Price: Obsolete
In Stock: 45200
A8512EETTR-T vs A8507ELBTR-T
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
DC DC Controller
DC DC Controller
Topology
Step-Up (Boost)
Step-Up (Boost)
Internal Switch(s)
No
No
Number of Outputs
6
6
Voltage - Supply (Min)
8V
4.3V
Voltage - Supply (Max)
24V
5.5V
Voltage - Output
-
-
Current - Output / Channel
-
80mA
Frequency
1MHz
1MHz
Dimming
PWM
PWM
Applications
Backlight
Backlight
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-VFQFN Exposed Pad
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
28-QFN (5x5)
24-SOIC