Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ Allegro MicroSystems A8509GLPTR-T
A8509GLPTR-T
Active
PMIC - LED Drivers
Description:
IC LED DRIVER CTRLR PWM 24TSSOP
Manufacturer:
Allegro MicroSystems
Datasheet:
A8509GLPTR-T Datasheet
History Price: $1.47000
In Stock: 1900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
A8509GLPTR-T vs A8513KLYTR-1-T
Part No
A8509GLPTR-T
A8513KLYTR-1-T
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
Allegro MicroSystems
Allegro MicroSystems
Series
-
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
DC DC Controller
DC DC Regulator
Topology
SEPIC, Step-Up (Boost)
SEPIC, Step-Up (Boost)
Internal Switch(s)
No
Yes
Number of Outputs
4
1
Voltage - Supply (Min)
9V
4.5V
Voltage - Supply (Max)
40V
40V
Voltage - Output
-
-
Current - Output / Channel
-
150mA
Frequency
300kHz ~ 800kHz
1MHz
Dimming
Analog, PWM
PWM
Applications
Backlight
Automotive, Backlight
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-TSSOP (0.173", 4.40mm Width) Exposed Pad
10-VFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package
24-TSSOP-EP
10-MSOP-EP