A8508GLPTR-T
A8508GLPTR-T
Obsolete
Description:  IC LED DRIVER CTRLR PWM 24TSSOP
Manufacturer:  Allegro MicroSystems
History Price: $2.89000
In Stock: 20800
A8508GLPTR-T vs A8512EETTR-T
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
DC DC Controller
DC DC Controller
Topology
SEPIC, Step-Up (Boost)
Step-Up (Boost)
Internal Switch(s)
No
No
Number of Outputs
8
6
Voltage - Supply (Min)
9V
8V
Voltage - Supply (Max)
40V
24V
Voltage - Output
-
-
Current - Output / Channel
-
-
Frequency
300kHz ~ 800kHz
1MHz
Dimming
Analog, PWM
PWM
Applications
Backlight
Backlight
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-TSSOP (0.173", 4.40mm Width) Exposed Pad
28-VFQFN Exposed Pad
Supplier Device Package
24-TSSOP-EP
28-QFN (5x5)