A8507ELPTR-T
A8507ELPTR-T
Obsolete
Description:  IC LED DRV CTRL PWM 80MA 24TSSOP
Manufacturer:  Allegro MicroSystems
History Price: Obsolete
In Stock: 39700
A8507ELPTR-T vs A8518KLPTR-T
Series
-
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Type
DC DC Controller
DC DC Regulator
Topology
Step-Up (Boost)
Step-Up (Boost)
Internal Switch(s)
No
Yes
Number of Outputs
6
2
Voltage - Supply (Min)
4.3V
4.5V
Voltage - Supply (Max)
5.5V
40V
Voltage - Output
-
40V
Current - Output / Channel
80mA
200mA
Frequency
1MHz
2.15MHz
Dimming
PWM
Analog, PWM
Applications
Backlight
Backlight
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-TSSOP (0.173", 4.40mm Width) Exposed Pad
16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
24-TSSOP-EP
16-eTSSOP-EP