A8507ELBTR-T
A8507ELBTR-T
Obsolete
Description:  IC LED DRVR CTRL PWM 80MA 24SOIC
Manufacturer:  Allegro MicroSystems
History Price: Obsolete
In Stock: 8600
A8507ELBTR-T vs A8509GLPTR-T
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Type
DC DC Controller
DC DC Controller
Topology
Step-Up (Boost)
SEPIC, Step-Up (Boost)
Internal Switch(s)
No
No
Number of Outputs
6
4
Voltage - Supply (Min)
4.3V
9V
Voltage - Supply (Max)
5.5V
40V
Voltage - Output
-
-
Current - Output / Channel
80mA
-
Frequency
1MHz
300kHz ~ 800kHz
Dimming
PWM
Analog, PWM
Applications
Backlight
Backlight
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SOIC (0.295", 7.50mm Width)
24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
24-SOIC
24-TSSOP-EP