Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ Allegro MicroSystems A8504EECTR-T
A8504EECTR-T
Obsolete
PMIC - LED Drivers
Description:
IC LED DRVR RGLTR PWM 45MA 26QFN
Manufacturer:
Allegro MicroSystems
Datasheet:
A8504EECTR-T Datasheet
History Price: Obsolete
In Stock: 27500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
A8504EECTR-T vs A8509GLPTR-T
Part No
A8504EECTR-T
A8509GLPTR-T
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
Allegro MicroSystems
Allegro MicroSystems
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Type
DC DC Regulator
DC DC Controller
Topology
Step-Up (Boost)
SEPIC, Step-Up (Boost)
Internal Switch(s)
Yes
No
Number of Outputs
8
4
Voltage - Supply (Min)
4.2V
9V
Voltage - Supply (Max)
5.5V
40V
Voltage - Output
-
-
Current - Output / Channel
45mA
-
Frequency
2MHz
300kHz ~ 800kHz
Dimming
PWM
Analog, PWM
Applications
Backlight
Backlight
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
26-WFQFN Exposed Pad
24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
26-QFN/MLP (4x4)
24-TSSOP-EP