A8503EECTR-T
A8503EECTR-T
Obsolete
Description:  IC LED DRVR RGLTR PWM 25MA 26QFN
Manufacturer:  Allegro MicroSystems
History Price: Obsolete
In Stock: 15300
A8503EECTR-T vs A8510GECTR-T
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Type
DC DC Regulator
DC DC Regulator
Topology
Step-Up (Boost)
Step-Up (Boost)
Internal Switch(s)
Yes
Yes
Number of Outputs
6
8
Voltage - Supply (Min)
4.3V
5V
Voltage - Supply (Max)
5.5V
40V
Voltage - Output
-
-
Current - Output / Channel
25mA
40mA
Frequency
-
-
Dimming
PWM
PWM
Applications
Backlight
Backlight
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
26-WFQFN Exposed Pad
26-WFQFN Exposed Pad
Supplier Device Package
26-QFN/MLP (4x4)
26-QFN/MLP (4x4)