Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ Allegro MicroSystems A8502KLPTR-T
A8502KLPTR-T
Active
PMIC - LED Drivers
Description:
IC LED DRVR RGLTR PWM 16ETSSOP
Manufacturer:
Allegro MicroSystems
Datasheet:
A8502KLPTR-T Datasheet
History Price: $2.13000
In Stock: 34200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
A8502KLPTR-T vs A8519KETTR-R
Part No
A8502KLPTR-T
A8519KETTR-R
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
Allegro MicroSystems
Allegro MicroSystems
Series
Automotive, AEC-Q100
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
DC DC Regulator
DC DC Regulator
Topology
Step-Up (Boost)
Step-Up (Boost)
Internal Switch(s)
Yes
Yes
Number of Outputs
2
4
Voltage - Supply (Min)
5V
4.5V
Voltage - Supply (Max)
40V
40V
Voltage - Output
-
40V
Current - Output / Channel
120mA
100mA
Frequency
580kHz ~ 2.3MHz
200kHz ~ 2.15MHz
Dimming
Analog, PWM
Analog, PWM
Applications
Automotive, Backlight
Automotive, Backlight
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width) Exposed Pad
28-VFQFN Exposed Pad
Supplier Device Package
16-eTSSOP-EP
28-QFN-EP (5x5)