A8502KLPTR-T
A8502KLPTR-T
Active
Description:  IC LED DRVR RGLTR PWM 16ETSSOP
Manufacturer:  Allegro MicroSystems
History Price: $2.13000
In Stock: 34200
A8502KLPTR-T vs A8512ELPTR-T
Series
Automotive, AEC-Q100
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Type
DC DC Regulator
-
Topology
Step-Up (Boost)
-
Internal Switch(s)
Yes
-
Number of Outputs
2
-
Voltage - Supply (Min)
5V
-
Voltage - Supply (Max)
40V
-
Voltage - Output
-
-
Current - Output / Channel
120mA
-
Frequency
580kHz ~ 2.3MHz
-
Dimming
Analog, PWM
-
Applications
Automotive, Backlight
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
16-TSSOP (0.173", 4.40mm Width) Exposed Pad
-
Supplier Device Package
16-eTSSOP-EP
-