A8500EECTR-T
A8500EECTR-T
Obsolete
Description:  IC LED DRVR RGLTR PWM 25MA 26QFN
Manufacturer:  Allegro MicroSystems
History Price: Obsolete
In Stock: 40900
A8500EECTR-T vs A8504EECTR-T
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
DC DC Regulator
DC DC Regulator
Topology
Step-Up (Boost)
Step-Up (Boost)
Internal Switch(s)
Yes
Yes
Number of Outputs
8
8
Voltage - Supply (Min)
4.2V
4.2V
Voltage - Supply (Max)
5.5V
5.5V
Voltage - Output
-
-
Current - Output / Channel
25mA
45mA
Frequency
2MHz
2MHz
Dimming
Analog, Multi-Step, PWM
PWM
Applications
Backlight
Backlight
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
26-WFQFN Exposed Pad
26-WFQFN Exposed Pad
Supplier Device Package
26-QFN/MLP (4x4)
26-QFN/MLP (4x4)