Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Special Purpose Regulators
/ Allegro MicroSystems A8293SETTR-T
A8293SETTR-T
Obsolete
PMIC - Special Purpose Regulators
Description:
IC REG CONV SAT TV 1OUT 28QFN
Manufacturer:
Allegro MicroSystems
Datasheet:
A8293SETTR-T Datasheet
History Price: Obsolete
In Stock: 20900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
A8293SETTR-T vs A8296SESTR-T
Part No
A8293SETTR-T
A8296SESTR-T
Category
PMIC - Special Purpose Regulators
PMIC - Special Purpose Regulators
Manufacturer
Allegro MicroSystems
Allegro MicroSystems
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Applications
Converter, Analog and Digital Satellite STB Receivers/SatTV
Converter, Analog and Digital Satellite Receivers
Voltage - Input
9V ~ 16V
-
Number of Outputs
1
1
Voltage - Output
12.71V ~ 19.04V
-
Operating Temperature
-20 ℃ ~ 85 ℃
-20 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-VFQFN Exposed Pad
16-WFQFN Exposed Pad
Supplier Device Package
28-QFN (5x5)
16-QFN/MLP (3x3)