A8291SETTR-T
A8291SETTR-T
Obsolete
Description:  IC REG CONV RECVRS 1OUT 28QFN
Manufacturer:  Allegro MicroSystems
History Price: Obsolete
In Stock: 27600
A8291SETTR-T vs A8281SLBTR
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Applications
Converter, Analog and Digital Satellite Receivers
Converter, Analog and Digital Satellite Receivers
Voltage - Input
8V ~ 16V
17.5V ~ 48V
Number of Outputs
1
1
Voltage - Output
12.7V ~ 20.4V
13V, 18V
Operating Temperature
-20 ℃ ~ 85 ℃
-20 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-VFQFN Exposed Pad
16-PowerSOIC (0.295", 7.50mm Width)
Supplier Device Package
28-QFN (5x5)
16-SOIC