Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Special Purpose Regulators
/ Allegro MicroSystems A8285SLBTR
A8285SLBTR
Obsolete
PMIC - Special Purpose Regulators
Description:
IC REG CONV RECVRS 1OUT 16SOIC
Manufacturer:
Allegro MicroSystems
Datasheet:
A8285SLBTR Datasheet
History Price: Obsolete
In Stock: 41000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
A8285SLBTR vs A8299SETTR-T
Part No
A8285SLBTR
A8299SETTR-T
Category
PMIC - Special Purpose Regulators
PMIC - Special Purpose Regulators
Manufacturer
Allegro MicroSystems
Allegro MicroSystems
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Applications
Converter, Analog and Digital Satellite Receivers
-
Voltage - Input
6V ~ 16V
-
Number of Outputs
1
-
Voltage - Output
12.7V ~ 20.4V
-
Operating Temperature
-20 ℃ ~ 85 ℃
-
Mounting Type
Surface Mount
-
Package / Case
16-PowerSOIC (0.295", 7.50mm Width)
-
Supplier Device Package
16-SOIC
-