A8285SLBTR
A8285SLBTR
Obsolete
Description:  IC REG CONV RECVRS 1OUT 16SOIC
Manufacturer:  Allegro MicroSystems
Datasheet:   A8285SLBTR Datasheet
History Price: Obsolete
In Stock: 41000
A8285SLBTR vs A8293SESTR-T
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Applications
Converter, Analog and Digital Satellite Receivers
Converter, Analog and Digital Satellite STB Receivers/SatTV
Voltage - Input
6V ~ 16V
9V ~ 16V
Number of Outputs
1
1
Voltage - Output
12.7V ~ 20.4V
12.71V ~ 19.04V
Operating Temperature
-20 ℃ ~ 85 ℃
-20 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-PowerSOIC (0.295", 7.50mm Width)
20-WFQFN Exposed Pad
Supplier Device Package
16-SOIC
20-QFN-EP (4x4)