A8285SLBTR-T
A8285SLBTR-T
Obsolete
Description:  IC REG CONV RECVRS 1OUT 16SOIC
Manufacturer:  Allegro MicroSystems
History Price: $1.02000
In Stock: 22100
A8285SLBTR-T vs A8296SESTR-T
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Applications
Converter, Analog and Digital Satellite Receivers
Converter, Analog and Digital Satellite Receivers
Voltage - Input
6V ~ 16V
-
Number of Outputs
1
1
Voltage - Output
12.7V ~ 20.4V
-
Operating Temperature
-20 ℃ ~ 85 ℃
-20 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-PowerSOIC (0.295", 7.50mm Width)
16-WFQFN Exposed Pad
Supplier Device Package
16-SOIC
16-QFN/MLP (3x3)