Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microprocessors
/ Intel A80C188XL25
A80C188XL25
Obsolete
Embedded - Microprocessors
Description:
IC MPU I186 25MHZ 68CPGA
Manufacturer:
Intel
Datasheet:
A80C188XL25 Datasheet
History Price: $137.33000
In Stock: 7400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
A80C188XL25 vs A80960HD80
Part No
A80C188XL25
A80960HD80
Category
Embedded - Microprocessors
Embedded - Microprocessors
Manufacturer
Intel
Intel
Series
i186
i960
Packaging
Bag
Bulk
Status
Obsolete
Active
Core Processor
80C186
i960
Number of Cores/Bus Width
1 Core, 16-Bit
1 Core, 32-Bit
Speed
25MHz
80MHz
Co-Processors/DSP
-
-
RAM Controllers
DRAM
DRAM
Graphics Acceleration
No
No
Display & Interface Controllers
-
-
Ethernet
-
-
SATA
-
-
USB
-
-
Voltage - I/O
5.0V
3.3V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 85 ℃ (TC)
Security Features
-
-
Package / Case
Through Hole
Through Hole
Supplier Device Package
68-BECPGA
168-BCPGA