A80C188XL25
A80C188XL25
Obsolete
Description:  IC MPU I186 25MHZ 68CPGA
Manufacturer:  Intel
Datasheet:   A80C188XL25 Datasheet
History Price: $137.33000
In Stock: 7400
A80C188XL25 vs A80486DX2SA66
Manufacturer
Series
i186
IntelDX2
Packaging
Bag
Bulk
Status
Obsolete
Active
Core Processor
80C186
EMBEDDED IntelDX2? PROCESSOR
Number of Cores/Bus Width
1 Core, 16-Bit
1 Core, 32-Bit
Speed
25MHz
66MHz
Co-Processors/DSP
-
Intel 387?
RAM Controllers
DRAM
-
Graphics Acceleration
No
No
Display & Interface Controllers
-
-
Ethernet
-
-
SATA
-
-
USB
-
-
Voltage - I/O
5.0V
5V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 85 ℃ (TC)
Security Features
-
-
Package / Case
Through Hole
Through Hole
Supplier Device Package
68-BECPGA
168-BCPGA