A80960JF33
A80960JF33
Active
Description:  IC MPU I960 33MHZ 132CPGA
Manufacturer:  Intel
Datasheet:   A80960JF33 Datasheet
History Price: $33.00000
In Stock: 45200
A80960JF33 vs A80486DX2DA66
Manufacturer
Series
i960
Intel486DX
Packaging
Bulk
Bulk
Status
Active
Active
Core Processor
i960
i486
Number of Cores/Bus Width
1 Core, 32-Bit
1 Core, 32-Bit
Speed
33MHz
66MHz
Co-Processors/DSP
-
-
RAM Controllers
-
-
Graphics Acceleration
No
No
Display & Interface Controllers
-
-
Ethernet
-
-
SATA
-
-
USB
-
-
Voltage - I/O
3.3V
5V
Operating Temperature
0 ℃ ~ 100 ℃ (TC)
-55 ℃ ~ 125 ℃ (TC)
Security Features
-
-
Package / Case
Through Hole
Through Hole
Supplier Device Package
132-BCPGA
168-BCPGA