A80860XP-40
A80860XP-40
Active
Description:  IC MPU I860 XR 40MHZ 262CPGA
Manufacturer:  Intel
Datasheet:   A80860XP-40 Datasheet
History Price: $466.64000
In Stock: 27500
A80860XP-40 vs A80C188XL20
Manufacturer
Series
i860 XR
i186
Packaging
Bulk
Bag
Status
Active
Obsolete
Core Processor
i860? XR
80C186
Number of Cores/Bus Width
-
1 Core, 16-Bit
Speed
40MHz
20MHz
Co-Processors/DSP
-
-
RAM Controllers
-
DRAM
Graphics Acceleration
No
No
Display & Interface Controllers
-
-
Ethernet
-
-
SATA
-
-
USB
-
-
Voltage - I/O
5V
5.0V
Operating Temperature
-40 ℃ ~ 125 ℃ (TC)
0 ℃ ~ 70 ℃ (TA)
Security Features
-
-
Package / Case
Through Hole
Through Hole
Supplier Device Package
262-CPGA
68-BECPGA