Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microprocessors
/ Intel A80860XP-40
A80860XP-40
Active
Embedded - Microprocessors
Description:
IC MPU I860 XR 40MHZ 262CPGA
Manufacturer:
Intel
Datasheet:
A80860XP-40 Datasheet
History Price: $466.64000
In Stock: 27500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
A80860XP-40 vs A80386DXL-40
Part No
A80860XP-40
A80386DXL-40
Category
Embedded - Microprocessors
Embedded - Microprocessors
Manufacturer
Intel
Advanced Micro Devices
Series
i860 XR
-
Packaging
Bulk
Bulk
Status
Active
Active
Core Processor
i860? XR
Am386DXL
Number of Cores/Bus Width
-
1 Core, 32-Bit
Speed
40MHz
40MHz
Co-Processors/DSP
-
Math Engine; 387DX
RAM Controllers
-
-
Graphics Acceleration
No
No
Display & Interface Controllers
-
-
Ethernet
-
-
SATA
-
-
USB
-
-
Voltage - I/O
5V
5V
Operating Temperature
-40 ℃ ~ 125 ℃ (TC)
0 ℃ ~ 100 ℃ (TC)
Security Features
-
-
Package / Case
Through Hole
Through Hole
Supplier Device Package
262-CPGA
132-BCPGA