Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microprocessors
/ Advanced Micro Devices A80386DXL-40
A80386DXL-40
Active
Embedded - Microprocessors
Description:
IC MPU 40MHZ 132CPGA
Manufacturer:
Advanced Micro Devices
Datasheet:
A80386DXL-40 Datasheet
History Price: $29.87000
In Stock: 34200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
A80386DXL-40 vs A80486DX2DA66
Part No
A80386DXL-40
A80486DX2DA66
Category
Embedded - Microprocessors
Embedded - Microprocessors
Manufacturer
Advanced Micro Devices
Intel
Series
-
Intel486DX
Packaging
Bulk
Bulk
Status
Active
Active
Core Processor
Am386DXL
i486
Number of Cores/Bus Width
1 Core, 32-Bit
1 Core, 32-Bit
Speed
40MHz
66MHz
Co-Processors/DSP
Math Engine; 387DX
-
RAM Controllers
-
-
Graphics Acceleration
No
No
Display & Interface Controllers
-
-
Ethernet
-
-
SATA
-
-
USB
-
-
Voltage - I/O
5V
5V
Operating Temperature
0 ℃ ~ 100 ℃ (TC)
-55 ℃ ~ 125 ℃ (TC)
Security Features
-
-
Package / Case
Through Hole
Through Hole
Supplier Device Package
132-BCPGA
168-BCPGA