A80386DXL-25
A80386DXL-25
Active
Description:  IC MPU 25MHZ 132CPGA
Manufacturer:  Advanced Micro Devices
History Price: $27.73000
In Stock: 22000
A80386DXL-25 vs A80960HT75
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Core Processor
Am386DXL
i960
Number of Cores/Bus Width
1 Core, 32-Bit
3 Core, 32-Bit
Speed
25MHz
75MHz
Co-Processors/DSP
Math Engine; 387DX
-
RAM Controllers
-
DRAM
Graphics Acceleration
No
No
Display & Interface Controllers
-
-
Ethernet
-
-
SATA
-
-
USB
-
-
Voltage - I/O
5V
3.3V
Operating Temperature
0 ℃ ~ 100 ℃ (TC)
0 ℃ ~ 85 ℃ (TC)
Security Features
-
-
Package / Case
Through Hole
Through Hole
Supplier Device Package
132-BCPGA
168-BCPGA