A6833SEPTR-T
A6833SEPTR-T
Obsolete
Description:  IC PWR DRVR BIPOLAR 1:32 44PLCC
Manufacturer:  Allegro MicroSystems
History Price: Obsolete
In Stock: 33000
A6833SEPTR-T vs A6841EA-T
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Switch Type
Latched Driver
Latched Driver
Number of Outputs
32
8
Ratio - Input:Output
1:32
1:8
Output Configuration
Low Side
Low Side
Output Type
Bipolar
Bipolar
Interface
Strobe, Serial
Strobe, Serial
Voltage - Load
30V (Max)
50V (Max)
Voltage - Supply (Vcc/Vdd)
3V ~ 5.5V
3V ~ 5.5V
Current - Output (Max)
125mA
500mA
Rds On (Typ)
-
-
Input Type
Non-Inverting
Non-Inverting
Features
-
-
Fault Protection
-
-
Operating Temperature
-20 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
44-PLCC (16.59x16.59)
18-DIP
Package / Case
44-LCC (J-Lead)
18-DIP (0.300", 7.62mm)