A6821SLWTR-T
A6821SLWTR-T
Obsolete
Description:  IC PWR DRIVER BIPOLAR 1:8 16SOIC
Manufacturer:  Allegro MicroSystems
History Price: Obsolete
In Stock: 46400
A6821SLWTR-T vs A6832EEPTR-T
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Switch Type
Latched Driver
Latched Driver
Number of Outputs
8
32
Ratio - Input:Output
1:8
1:32
Output Configuration
High Side
Low Side
Output Type
Bipolar
Bipolar
Interface
Strobe, Serial
Strobe, Serial
Voltage - Load
50V (Max)
40V (Max)
Voltage - Supply (Vcc/Vdd)
3V ~ 5.5V
3V ~ 5.5V
Current - Output (Max)
500mA
125mA
Rds On (Typ)
-
-
Input Type
Non-Inverting
Non-Inverting
Features
-
-
Fault Protection
-
-
Operating Temperature
-20 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
16-SOIC
44-PLCC (16.59x16.59)
Package / Case
16-SOIC (0.295", 7.50mm Width)
44-LCC (J-Lead)