Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Distribution Switches, Load Drivers
/ Allegro MicroSystems A6812SEPTR
A6812SEPTR
Obsolete
PMIC - Power Distribution Switches, Load Drivers
Description:
IC PWR DRVR BIPOLAR 1:20 28PLCC
Manufacturer:
Allegro MicroSystems
Datasheet:
A6812SEPTR Datasheet
History Price: Obsolete
In Stock: 17700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
A6812SEPTR vs A6832EEPTR-T
Part No
A6812SEPTR
A6832EEPTR-T
Category
PMIC - Power Distribution Switches, Load Drivers
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
Allegro MicroSystems
Allegro MicroSystems
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Switch Type
Latched Driver
Latched Driver
Number of Outputs
20
32
Ratio - Input:Output
1:20
1:32
Output Configuration
High Side
Low Side
Output Type
Bipolar
Bipolar
Interface
Strobe, Serial
Strobe, Serial
Voltage - Load
60V (Max)
40V (Max)
Voltage - Supply (Vcc/Vdd)
3V ~ 5.5V
3V ~ 5.5V
Current - Output (Max)
40mA
125mA
Rds On (Typ)
-
-
Input Type
Non-Inverting
Non-Inverting
Features
-
-
Fault Protection
-
-
Operating Temperature
-20 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
28-PLCC (11.51x11.51)
44-PLCC (16.59x16.59)
Package / Case
28-LCC (J-Lead)
44-LCC (J-Lead)