A6801SEP-T
A6801SEP-T
Obsolete
Description:  IC PWR DRIVER BIPOLAR 1:1 28PLCC
Manufacturer:  Allegro MicroSystems
Datasheet:   A6801SEP-T Datasheet
History Price: Obsolete
In Stock: 15800
A6801SEP-T vs A6812SEPTR-T
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Switch Type
Latched Driver
Latched Driver
Number of Outputs
8
20
Ratio - Input:Output
1:1
1:20
Output Configuration
Low Side
High Side
Output Type
Bipolar
Bipolar
Interface
Strobe, Parallel
Strobe, Serial
Voltage - Load
50V (Max)
60V (Max)
Voltage - Supply (Vcc/Vdd)
3V ~ 5.5V
3V ~ 5.5V
Current - Output (Max)
600mA
40mA
Rds On (Typ)
-
-
Input Type
Non-Inverting
Non-Inverting
Features
-
-
Fault Protection
-
-
Operating Temperature
-20 ℃ ~ 85 ℃ (TA)
-20 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
28-PLCC (11.51x11.51)
28-PLCC (11.51x11.51)
Package / Case
28-LCC (J-Lead)
28-LCC (J-Lead)