A6282ELWTR-T
A6282ELWTR-T
Obsolete
Description:  IC LED DRIVER LINEAR 50MA 24SOIC
Manufacturer:  Allegro MicroSystems
History Price: Obsolete
In Stock: 31100
A6282ELWTR-T vs A6278ELPTR-T
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
Linear
Linear
Topology
Shift Register
Shift Register
Internal Switch(s)
Yes
Yes
Number of Outputs
16
8
Voltage - Supply (Min)
3V
3V
Voltage - Supply (Max)
5.5V
5.5V
Voltage - Output
12V
-
Current - Output / Channel
50mA
75.5mA
Frequency
30MHz
25MHz
Dimming
-
-
Applications
Backlight
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SOIC (0.295", 7.50mm Width)
16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
24-SOIC
16-eTSSOP-EP