A6282ELW-T
A6282ELW-T
Obsolete
Description:  IC LED DRIVER LINEAR 50MA 24SOIC
Manufacturer:  Allegro MicroSystems
Datasheet:   A6282ELW-T Datasheet
History Price: Obsolete
In Stock: 0
A6282ELW-T vs A6281EESTR-T
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
Linear
Linear
Topology
Shift Register
Shift Register
Internal Switch(s)
Yes
Yes
Number of Outputs
16
3
Voltage - Supply (Min)
3V
4.75V
Voltage - Supply (Max)
5.5V
17V
Voltage - Output
12V
1V ~ 3V
Current - Output / Channel
50mA
150mA
Frequency
30MHz
5MHz
Dimming
-
PWM
Applications
Backlight
Lighting
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SOIC (0.295", 7.50mm Width)
16-WFQFN Exposed Pad
Supplier Device Package
24-SOIC
16-QFN/MLP (3x3)