Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ Allegro MicroSystems A6282ELW-T
A6282ELW-T
Obsolete
PMIC - LED Drivers
Description:
IC LED DRIVER LINEAR 50MA 24SOIC
Manufacturer:
Allegro MicroSystems
Datasheet:
A6282ELW-T Datasheet
History Price: Obsolete
In Stock: 0
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
A6282ELW-T vs A6276ELPTR-T
Part No
A6282ELW-T
A6276ELPTR-T
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
Allegro MicroSystems
Allegro MicroSystems
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
Linear
Linear
Topology
Shift Register
Shift Register
Internal Switch(s)
Yes
Yes
Number of Outputs
16
16
Voltage - Supply (Min)
3V
4.5V
Voltage - Supply (Max)
5.5V
5.5V
Voltage - Output
12V
4V
Current - Output / Channel
50mA
75.5mA
Frequency
30MHz
20MHz
Dimming
-
-
Applications
Backlight
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SOIC (0.295", 7.50mm Width)
24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
24-SOIC
24-TSSOP-EP