A6282ELP-T
A6282ELP-T
Obsolete
Description:  IC LED DRVR LINEAR 50MA 24TSSOP
Manufacturer:  Allegro MicroSystems
Datasheet:   A6282ELP-T Datasheet
History Price: Obsolete
In Stock: 37800
A6282ELP-T vs A6284KLPTR-T-1
Series
-
Automotive, AEC-Q100
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Type
Linear
Linear
Topology
Shift Register
-
Internal Switch(s)
Yes
No
Number of Outputs
16
6
Voltage - Supply (Min)
3V
5V
Voltage - Supply (Max)
5.5V
42V
Voltage - Output
12V
-
Current - Output / Channel
50mA
120mA
Frequency
30MHz
-
Dimming
-
PWM
Applications
Backlight
Automotive
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-TSSOP (0.173", 4.40mm Width) Exposed Pad
20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
24-TSSOP-EP
20-TSSOP-EP