A6282EESTR-T
A6282EESTR-T
Obsolete
Description:  IC LED DRIVER LINEAR 50MA 24QFN
Manufacturer:  Allegro MicroSystems
History Price: Obsolete
In Stock: 6700
A6282EESTR-T vs A6280EA-T
Series
-
-
Packaging
Tape & Reel (TR)
Bulk or Tube
Status
Obsolete
Obsolete
Type
Linear
Linear
Topology
Shift Register
Shift Register
Internal Switch(s)
Yes
Yes
Number of Outputs
16
3
Voltage - Supply (Min)
3V
4.75V
Voltage - Supply (Max)
5.5V
17V
Voltage - Output
12V
1V ~ 3V
Current - Output / Channel
50mA
150mA
Frequency
30MHz
5MHz
Dimming
-
PWM
Applications
Backlight
Lighting
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
24-WFQFN Exposed Pad
16-DIP (0.300", 7.62mm)
Supplier Device Package
24-QFN (4x4)
16-DIP