A6282EESTR-T
A6282EESTR-T
Obsolete
Description:  IC LED DRIVER LINEAR 50MA 24QFN
Manufacturer:  Allegro MicroSystems
History Price: Obsolete
In Stock: 6700
A6282EESTR-T vs A6276SA
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Type
Linear
Linear
Topology
Shift Register
Shift Register
Internal Switch(s)
Yes
Yes
Number of Outputs
16
16
Voltage - Supply (Min)
3V
4.5V
Voltage - Supply (Max)
5.5V
5.5V
Voltage - Output
12V
4V
Current - Output / Channel
50mA
75.5mA
Frequency
30MHz
20MHz
Dimming
-
-
Applications
Backlight
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-20 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
24-WFQFN Exposed Pad
24-DIP (0.300", 7.62mm)
Supplier Device Package
24-QFN (4x4)
24-DIP