Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ Allegro MicroSystems A6279ELWTR-T
A6279ELWTR-T
Obsolete
PMIC - LED Drivers
Description:
IC LED DRVR LINEAR 75.5MA 24SOIC
Manufacturer:
Allegro MicroSystems
Datasheet:
A6279ELWTR-T Datasheet
History Price: Obsolete
In Stock: 32300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
A6279ELWTR-T vs A6277EA
Part No
A6279ELWTR-T
A6277EA
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
Allegro MicroSystems
Allegro MicroSystems
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Type
Linear
Linear
Topology
Shift Register
Shift Register
Internal Switch(s)
Yes
Yes
Number of Outputs
16
8
Voltage - Supply (Min)
3V
4.5V
Voltage - Supply (Max)
5.5V
5.5V
Voltage - Output
-
4V
Current - Output / Channel
75.5mA
120mA
Frequency
25MHz
20MHz
Dimming
-
-
Applications
-
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
24-SOIC (0.295", 7.50mm Width)
20-DIP (0.300", 7.62mm)
Supplier Device Package
24-SOIC
20-DIP