A6279EETTR-T
A6279EETTR-T
Obsolete
Description:  IC LED DRVR LINEAR 75.5MA 28QFN
Manufacturer:  Allegro MicroSystems
History Price: Obsolete
In Stock: 7900
A6279EETTR-T vs A6280EA-T
Series
-
-
Packaging
Tape & Reel (TR)
Bulk or Tube
Status
Obsolete
Obsolete
Type
Linear
Linear
Topology
Shift Register
Shift Register
Internal Switch(s)
Yes
Yes
Number of Outputs
16
3
Voltage - Supply (Min)
3V
4.75V
Voltage - Supply (Max)
5.5V
17V
Voltage - Output
-
1V ~ 3V
Current - Output / Channel
75.5mA
150mA
Frequency
25MHz
5MHz
Dimming
-
PWM
Applications
-
Lighting
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
28-VFQFN Exposed Pad
16-DIP (0.300", 7.62mm)
Supplier Device Package
28-QFN (5x5)
16-DIP