A6279EETTR-T
A6279EETTR-T
Obsolete
Description:  IC LED DRVR LINEAR 75.5MA 28QFN
Manufacturer:  Allegro MicroSystems
History Price: Obsolete
In Stock: 7900
A6279EETTR-T vs A6279ELPTR-T
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
Linear
Linear
Topology
Shift Register
Shift Register
Internal Switch(s)
Yes
Yes
Number of Outputs
16
16
Voltage - Supply (Min)
3V
3V
Voltage - Supply (Max)
5.5V
5.5V
Voltage - Output
-
-
Current - Output / Channel
75.5mA
75.5mA
Frequency
25MHz
25MHz
Dimming
-
-
Applications
-
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-VFQFN Exposed Pad
24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
28-QFN (5x5)
24-TSSOP-EP