Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ Allegro MicroSystems A6279EA-T
A6279EA-T
Obsolete
PMIC - LED Drivers
Description:
IC LED DRVR LINEAR 75.5MA 24DIP
Manufacturer:
Allegro MicroSystems
Datasheet:
A6279EA-T Datasheet
History Price: Obsolete
In Stock: 26800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
A6279EA-T vs A6284KLPTR-T
Part No
A6279EA-T
A6284KLPTR-T
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
Allegro MicroSystems
Allegro MicroSystems
Series
-
Automotive, AEC-Q100
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Type
Linear
Linear
Topology
Shift Register
-
Internal Switch(s)
Yes
No
Number of Outputs
16
6
Voltage - Supply (Min)
3V
5V
Voltage - Supply (Max)
5.5V
42V
Voltage - Output
-
-
Current - Output / Channel
75.5mA
120mA
Frequency
25MHz
-
Dimming
-
PWM
Applications
-
Automotive
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Surface Mount
Package / Case
24-DIP (0.300", 7.62mm)
20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
24-DIP
20-TSSOP-EP