A6279EA-T
A6279EA-T
Obsolete
Description:  IC LED DRVR LINEAR 75.5MA 24DIP
Manufacturer:  Allegro MicroSystems
Datasheet:   A6279EA-T Datasheet
History Price: Obsolete
In Stock: 26800
A6279EA-T vs A6277ELW
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Type
Linear
Linear
Topology
Shift Register
Shift Register
Internal Switch(s)
Yes
Yes
Number of Outputs
16
8
Voltage - Supply (Min)
3V
4.5V
Voltage - Supply (Max)
5.5V
5.5V
Voltage - Output
-
4V
Current - Output / Channel
75.5mA
120mA
Frequency
25MHz
20MHz
Dimming
-
-
Applications
-
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
24-DIP (0.300", 7.62mm)
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
24-DIP
20-SOIC