A6278ELPTR-T
A6278ELPTR-T
Obsolete
Description:  IC LED DRVR LIN 75.5MA 16ETSSOP
Manufacturer:  Allegro MicroSystems
History Price: Obsolete
In Stock: 33500
A6278ELPTR-T vs A6276SLWTR-T
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
Linear
Linear
Topology
Shift Register
Shift Register
Internal Switch(s)
Yes
Yes
Number of Outputs
8
16
Voltage - Supply (Min)
3V
4.5V
Voltage - Supply (Max)
5.5V
5.5V
Voltage - Output
-
4V
Current - Output / Channel
75.5mA
75.5mA
Frequency
25MHz
20MHz
Dimming
-
-
Applications
-
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-20 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width) Exposed Pad
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-eTSSOP-EP
24-SOIC