Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ Allegro MicroSystems A6277ELW-T
A6277ELW-T
Obsolete
PMIC - LED Drivers
Description:
IC LED DRVR LINEAR 120MA 20SOIC
Manufacturer:
Allegro MicroSystems
Datasheet:
A6277ELW-T Datasheet
History Price: Obsolete
In Stock: 34700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
A6277ELW-T vs A6284KLPTR-T-1
Part No
A6277ELW-T
A6284KLPTR-T-1
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
Allegro MicroSystems
Allegro MicroSystems
Series
-
Automotive, AEC-Q100
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Type
Linear
Linear
Topology
Shift Register
-
Internal Switch(s)
Yes
No
Number of Outputs
8
6
Voltage - Supply (Min)
4.5V
5V
Voltage - Supply (Max)
5.5V
42V
Voltage - Output
4V
-
Current - Output / Channel
120mA
120mA
Frequency
20MHz
-
Dimming
-
PWM
Applications
-
Automotive
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
20-SOIC
20-TSSOP-EP