A6277ELW-T
A6277ELW-T
Obsolete
Description:  IC LED DRVR LINEAR 120MA 20SOIC
Manufacturer:  Allegro MicroSystems
Datasheet:   A6277ELW-T Datasheet
History Price: Obsolete
In Stock: 34700
A6277ELW-T vs A6280EA-T
Series
-
-
Packaging
Tube
Bulk or Tube
Status
Obsolete
Obsolete
Type
Linear
Linear
Topology
Shift Register
Shift Register
Internal Switch(s)
Yes
Yes
Number of Outputs
8
3
Voltage - Supply (Min)
4.5V
4.75V
Voltage - Supply (Max)
5.5V
17V
Voltage - Output
4V
1V ~ 3V
Current - Output / Channel
120mA
150mA
Frequency
20MHz
5MHz
Dimming
-
PWM
Applications
-
Lighting
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
20-SOIC (0.295", 7.50mm Width)
16-DIP (0.300", 7.62mm)
Supplier Device Package
20-SOIC
16-DIP