A6277EA
A6277EA
Obsolete
Description:  IC LED DRIVER LINEAR 120MA 20DIP
Manufacturer:  Allegro MicroSystems
Datasheet:   A6277EA Datasheet
History Price: Obsolete
In Stock: 41400
A6277EA vs A6280EA-T
Part No
Series
-
-
Packaging
Tube
Bulk or Tube
Status
Obsolete
Obsolete
Type
Linear
Linear
Topology
Shift Register
Shift Register
Internal Switch(s)
Yes
Yes
Number of Outputs
8
3
Voltage - Supply (Min)
4.5V
4.75V
Voltage - Supply (Max)
5.5V
17V
Voltage - Output
4V
1V ~ 3V
Current - Output / Channel
120mA
150mA
Frequency
20MHz
5MHz
Dimming
-
PWM
Applications
-
Lighting
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
20-DIP (0.300", 7.62mm)
16-DIP (0.300", 7.62mm)
Supplier Device Package
20-DIP
16-DIP