Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ Allegro MicroSystems A6277EA
A6277EA
Obsolete
PMIC - LED Drivers
Description:
IC LED DRIVER LINEAR 120MA 20DIP
Manufacturer:
Allegro MicroSystems
Datasheet:
A6277EA Datasheet
History Price: Obsolete
In Stock: 41400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
A6277EA vs A6276ELPTR-T
Part No
A6277EA
A6276ELPTR-T
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
Allegro MicroSystems
Allegro MicroSystems
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
Linear
Linear
Topology
Shift Register
Shift Register
Internal Switch(s)
Yes
Yes
Number of Outputs
8
16
Voltage - Supply (Min)
4.5V
4.5V
Voltage - Supply (Max)
5.5V
5.5V
Voltage - Output
4V
4V
Current - Output / Channel
120mA
75.5mA
Frequency
20MHz
20MHz
Dimming
-
-
Applications
-
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
20-DIP
24-TSSOP-EP