A6276SLW
A6276SLW
Obsolete
Description:  IC LED DRVR LINEAR 75.5MA 24SOIC
Manufacturer:  Allegro MicroSystems
Datasheet:   A6276SLW Datasheet
History Price: Obsolete
In Stock: 17000
A6276SLW vs A6279EETTR-T
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
Linear
Linear
Topology
Shift Register
Shift Register
Internal Switch(s)
Yes
Yes
Number of Outputs
16
16
Voltage - Supply (Min)
4.5V
3V
Voltage - Supply (Max)
5.5V
5.5V
Voltage - Output
4V
-
Current - Output / Channel
75.5mA
75.5mA
Frequency
20MHz
25MHz
Dimming
-
-
Applications
-
-
Operating Temperature
-20 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SOIC (0.295", 7.50mm Width)
28-VFQFN Exposed Pad
Supplier Device Package
24-SOIC
28-QFN (5x5)